EN
  • EN
  • DE

DS2153Q-A5

Part No DS2153Q-A5
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 1-CHIP 5V 44-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 65mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 132130-DS2153Q-A5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2153Q-A5 CAD Model

Description

The DS2153Q-A5 is a highly integrated single-chip transceiver from Maxim Integrated. This robust component is designed to handle T1, CEPT, and ISDN-PRI telecommunications standards, making it a versatile solution for a wide range of communication applications. The DS2153Q-A5 combines the functionality of several different chips into one, simplifying design and reducing the overall footprint on the circuit board.

Key Features

  • Multi-Standard Support: Compatible with T1, CEPT, and ISDN-PRI interfaces.
  • Integrated Features: Includes a line interface unit (LIU), framer, and a jitter attenuator, providing a comprehensive solution for digital network interfacing.
  • High Performance: Designed to meet stringent network requirements, ensuring reliable communication even in demanding environments.
  • Flexible Clocking Options: Supports a variety of clock sources, including crystal, resonator, or external clock inputs.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for reducing operational costs and extending the life of battery-powered devices.
  • Compact Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ideal for space-constrained applications.

Applications

The DS2153Q-A5 is suitable for a range of telecommunications applications, including but not limited to:

  • Digital Loop Carrier Systems
  • Channel Service Unit (CSU)
  • Data Service Unit (DSU)
  • Integrated Access Devices
  • ISDN Primary Rate Interfaces

Technical Specifications

With an operating temperature range of 0°C to +70°C, the DS2153Q-A5 ensures reliable performance across various environmental conditions. The device also features a single 5V power supply, simplifying power management in complex systems.

Conclusion

The DS2153Q-A5 from Maxim Integrated stands out as a comprehensive single-chip solution for T1/E1/J1 interfaces. Its integration of multiple functions into a single chip not only conserves PCB space but also streamlines the design process, reducing time-to-market for products. The DS2153Q-A5 is an ideal choice for designers looking to implement reliable and efficient communication interfaces in their applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess