EN
  • EN
  • DE

DS21448L

Part No DS21448L
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 320mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Base Product Number DS21448
Standard Package 72 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586385-DS21448L
Ultra Librarian 3D Model Ultra Librarian DS21448L CAD Model

Description

The Maxim Integrated DS21448L is a versatile and high-performance single-chip transceiver that caters to T1, E1, and J1 telecommunication standards. Designed for short-haul and intra-office applications, this robust IC provides a comprehensive solution for communication systems that require reliable data transmission over copper lines.

Key Features

  • Multi-Standard Support: Compatible with T1, E1, and J1 standards, the DS21448L offers a flexible solution for various telecommunication protocols.
  • Integrated Line Interface: The transceiver features a built-in line interface unit (LIU) that eliminates the need for external components, thus reducing system complexity and cost.
  • Crystal-Less Jitter Attenuator: Equipped with an on-chip jitter attenuator, the DS21448L ensures signal integrity without the need for an external crystal, further simplifying design and reducing board space.
  • Programmable Receiver Sensitivity: The device allows adjustment of receiver sensitivity to accommodate different cable lengths and signal conditions, enhancing its adaptability to various operating environments.
  • Low Power Consumption: With its focus on energy efficiency, the DS21448L operates with minimal power, making it suitable for power-sensitive applications.
  • Single +3.3V Power Supply: The transceiver operates on a single +3.3V power supply, simplifying power management within the system.

Applications

The DS21448L is ideal for a diverse range of applications where reliable short-haul data transmission is essential. It is commonly used in:

  • Telecom Switching Equipment
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Integrated Access Devices (IADs)
  • Multiplexers and Routers with T1/E1/J1 Interfaces

Design and Integration

Maxim Integrated provides comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the DS21448L into your system. With its compact package and feature-rich design, the DS21448L is an excellent choice for designers looking to implement T1/E1/J1 interfaces with minimal external components and reduced development time.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8867 $51.7734
5+ $21.2404 $106.2020
8+ $20.5766 $164.6128
11+ $19.9129 $219.0419
13+ $19.2491 $250.2383
18+ $17.2578 $310.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,028 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess