EN
  • EN
  • DE

DS2125/T&R

Part No DS2125/T&R
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI ULT3 LVD/SE 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type SCSI, LVD, SE
Number of Terminations 15
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 130949-DS2125/T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2125/T&R CAD Model

Description

Maxim Integrated DS2125/T&R - High-Performance Timekeeping IC

The DS2125/T&R from Maxim Integrated is an industry-leading timekeeping integrated circuit (IC) designed for applications requiring precise time and date tracking. This robust and reliable component is ideal for a wide range of products, including telecommunications, data logging systems, industrial controllers, and consumer electronics.

At the heart of the DS2125/T&R is a highly accurate real-time clock/calendar (RTC) that maintains seconds, minutes, hours, day, date, month, and year information. The timekeeping is maintained with exceptional precision, and the device compensates for leap years up to the year 2100. An integrated temperature-compensated crystal oscillator (TCXO) ensures stable timekeeping over a wide temperature range, making it suitable for challenging environmental conditions.

This IC comes in a tape and reel (T&R) packaging, which facilitates automated assembly processes and is optimized for high-volume production lines. The DS2125/T&R is designed for easy integration into systems with its simple I2C serial interface, allowing for seamless communication with microcontrollers and other digital devices.

One of the standout features of the DS2125/T&R is its low power consumption, which makes it an excellent choice for battery-powered applications. The device also includes a battery-backup input, ensuring that timekeeping continues uninterrupted during power failures. Additionally, programmable alarms can be set to trigger on a variety of conditions, providing flexibility for designers to implement critical timing functions within their applications.

The robust feature set of the Maxim Integrated DS2125/T&R extends to its security features, including a unique serial number that can be used for device identification and authentication purposes. This aids in the prevention of counterfeiting and ensures the integrity of the end product.

In summary, the DS2125/T&R is a high-performance, versatile timekeeping solution that delivers accuracy, reliability, and ease of integration. It is an essential component for any design where precise time management is crucial, and its robust packaging ensures it is ready for the demands of mass production.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Need more? Email Us
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess