EN
  • EN
  • DE

Y7104L

Part No Y7104L
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 411224-Y7104L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Y7104L CAD Model

Description

The EPCOS (TDK) Y7104L is a SAW (Surface Acoustic Wave) filter. These filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies. SAW filters offer a compact size and excellent performance characteristics, making them suitable for a wide range of wireless communication systems.

Applications

  • Mobile communication systems: Used in cellular base stations and mobile devices for filtering unwanted signals and improving receiver sensitivity.
  • Wireless networking: Employed in Wi-Fi routers and access points to filter out interference and ensure reliable data transmission.
  • Satellite communication: Utilized in satellite receivers to select desired signals and reject noise.
  • Television broadcasting: Used in television tuners to select specific channels and filter out adjacent channel interference.
  • Remote control systems: Integrated in remote control receivers to filter out unwanted signals and ensure reliable operation.

Features

  • High selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Compact size: Allows for integration into small electronic devices.
  • Stable performance: Offers consistent performance over a wide temperature range.
  • Surface mount technology (SMT): Facilitates easy assembly onto printed circuit boards.

Benefits

  • Improved receiver sensitivity: Filters out unwanted signals, allowing the receiver to detect weaker signals.
  • Reduced interference: Minimizes interference from adjacent channels or other RF sources.
  • Enhanced signal quality: Improves the signal-to-noise ratio, resulting in clearer and more reliable communication.
  • Increased system reliability: Provides stable performance and reduces the risk of signal degradation.
  • Simplified design: Offers a compact and easy-to-integrate solution for RF filtering.

Additional Details

The specific technical specifications of the Y7104L, such as center frequency, bandwidth, insertion loss, and attenuation, will vary depending on the exact model and application. It is crucial to consult the manufacturer's datasheet for detailed specifications. This filter is typically constructed using piezoelectric materials, which convert electrical signals into mechanical waves and vice versa. The design of the SAW filter determines its frequency response and performance characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess