EN
  • EN
  • DE

TEA6850HN/V102Y

Part No TEA6850HN/V102Y
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CAR RADIO 32QFN / Tuners IF Filter/Amplifier Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube
Frequency 50kHz ~ 500kHz
Modulation or Protocol FM
Applications General
Current - Receiving 17.5mA
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 7 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 796665-TEA6850HN/V102Y
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA6850HN/V102Y CAD Model

Description

Introducing the TEA6850HN/V102Y from NXP

The TEA6850HN/V102Y is a state-of-the-art car radio integrated circuit developed by NXP Semiconductors, designed to elevate the in-vehicle audio experience. This advanced tuner IC is part of NXP's commitment to providing high-quality, innovative solutions for the automotive industry.

Key Features

  • High Performance: The TEA6850HN/V102Y boasts exceptional reception sensitivity and selectivity, ensuring clear and uninterrupted audio even in areas with weak signal strength or dense urban environments with high interference levels.
  • Multiband Support: This IC supports AM, FM, and weather band frequencies, providing users with a wide range of listening options and ensuring access to traffic updates, news, music, and more.
  • Integrated Signal Processing: With advanced signal processing capabilities, the TEA6850HN/V102Y delivers superior sound quality by reducing noise and enhancing audio clarity.
  • Low Power Consumption: Designed with energy efficiency in mind, this tuner IC consumes minimal power, making it ideal for use in vehicles where battery life and energy conservation are crucial.
  • Compact Footprint: The small form factor of the TEA6850HN/V102Y allows for easy integration into car radio systems without compromising on functionality or performance.

Applications

The TEA6850HN/V102Y is perfect for automotive manufacturers and aftermarket car radio makers who are looking to integrate a reliable and high-quality tuner into their systems. Its robust design and advanced features make it suitable for a variety of vehicles, from economy cars to luxury models.

Technical Specifications

Equipped with cutting-edge technology, the TEA6850HN/V102Y operates over a wide temperature range, ensuring consistent performance even under extreme conditions. The IC is compliant with automotive industry standards for reliability and durability, making it a trusted choice for automotive applications.

Conclusion

The TEA6850HN/V102Y from NXP is a testament to the company's dedication to innovation and quality in the automotive sector. With its combination of high performance, multiband support, and low power consumption, this tuner IC is an excellent choice for car radio systems seeking to provide drivers with an outstanding audio experience.

You May Also Be Interested in

STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess