EN
  • EN
  • DE

15188-3

Part No 15188-3
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK DISCONN 12-26AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Disconnect
Number of Positions 3
Number of Levels 1
Terminal - Width 30.2mm
Termination Style Screw
Current - UL 30 A
Voltage - UL 600V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 1.5-4mm²
Color White
Ultra Librarian 3D Model Ultra Librarian 15188-3 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
MTNG RAIL B025-7004-14
Need more? Email Us
TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 1M
Need more? Email Us
Eaton Bussmann
MOUNTING RAIL AL 72
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 1:2 1TIER
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX7.5MM SLOTTED 1M
Need more? Email Us
Omron
TB SCREW 10MM 1:1 1TIER BLUE
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THROUGH GRAY
Lowest to $3.2670
Eaton Bussmann
DIN RAIL 35MMX15MM SLOTTED 1M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess