Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name UCC567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938094-UCC5672MWPTR
Ultra Librarian 3D Model Ultra Librarian UCC5672MWPTR CAD Model

Description

The UCC5672MWPTR is a high-performance SCSI (Small Computer System Interface) bus expander from Texas Instruments, designed to maintain signal integrity and improve system performance in multi-device SCSI chains. This advanced product is engineered to ensure that data is transferred reliably and efficiently across SCSI buses in a variety of computing and storage applications.

Key Features

  • SCSI Interface: The UCC5672MWPTR is built to support Ultra2 SCSI LVD (Low Voltage Differential) signaling, which allows for high-speed data transfer rates and improved noise immunity.
  • Differential Drivers and Receivers: This product includes differential drivers and receivers that ensure robust data integrity and minimize signal degradation over extended cable lengths.
  • Hot-Plugging Capability: The device features hot-plugging support, which allows devices to be connected or disconnected without turning off the system, providing greater flexibility and minimizing downtime.
  • Thermal Protection: Integrated thermal protection helps prevent damage from overheating, ensuring long-term reliability and stability.
  • Low Power Consumption: Designed with power efficiency in mind, the UCC5672MWPTR operates with low power consumption, making it suitable for energy-sensitive environments.

Applications

The UCC5672MWPTR is ideal for a variety of applications that require reliable and fast data transfer. Its primary uses include servers, workstations, RAID systems, storage enclosures, and other devices that utilize SCSI interfaces. Its robust design and compatibility with Ultra2 SCSI standards make it a versatile solution for enhancing SCSI bus performance.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC5672MWPTR is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably in a wide range of operating conditions. This product is an excellent choice for system designers and engineers looking to improve SCSI bus functionality and throughput.

You May Also Be Interested in

Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF
Vishay
IC SCSI 14-LINE TERM SQFP / SCSI Terminator 15 Terminations 48-SQFP (7x7)
Need more? Email Us
ECAD model for SIP5638CS-TR-E3
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Need more? Email Us
ECAD model for PACUSB-D1Y5R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
ECAD model for LX5251CPW
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.9802
ECAD model for LTC1344ACG#TRPBF
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $5.1501
ECAD model for LX5255CPW
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $4.0839
ECAD model for DS21S07AE/T&R

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention