EN
  • EN
  • DE

MAX8722EEG

Part No MAX8722EEG
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description CCFL BACKLIGHT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type CCFL Controller
Frequency 30kHz ~ 80kHz
Voltage - Supply 4.6V ~ 28V
Current - Supply 1 mA
Dimming Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number MAX8722
Standard Package 246 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632491-MAX8722EEG
Ultra Librarian 3D Model Ultra Librarian MAX8722EEG CAD Model

Description

The MAX8722EEG from Maxim Integrated is a high-performance, TFT-LCD power supply that is designed to meet the stringent requirements of display panels in portable and compact devices. This integrated circuit is tailored to provide a reliable and efficient power solution for driving the source and gate in thin-film transistor liquid-crystal displays (TFT-LCDs).

Key Features

  • Multiple Output Voltages: The MAX8722EEG is capable of generating multiple output voltages required for TFT-LCD panels, including V<sub>GH (positive gate supply), V<sub>GL (negative gate supply), and V<sub>COM (common voltage).
  • High Efficiency: Designed for efficiency, it minimizes power consumption, which is crucial for battery-powered devices, extending their operational life.
  • Integrated Boost Converter: The device includes an integrated boost converter with a 1.2MHz fixed-frequency operation to reduce the size of external components.
  • Linear Regulators: It also features linear regulators for stable V<sub>COM supply, with excellent regulation and low noise characteristics.
  • Thermal Protection: The MAX8722EEG is equipped with thermal protection features to safeguard the device from overheating, ensuring long-term reliability.

Applications

The MAX8722EEG is suitable for a wide range of applications, particularly in devices where display quality and power efficiency are paramount. These include:

  • Notebook Computers
  • Portable DVD Players
  • Car Navigation Systems
  • Portable Media Players

Technical Specifications

The MAX8722EEG operates over a wide input voltage range and is available in a compact 24-pin QSOP package. It features a high level of integration, which reduces the need for external components and simplifies the design process for engineers.

Conclusion

Maxim Integrated's MAX8722EEG is a versatile and efficient solution for powering TFT-LCDs, offering a blend of performance, integration, and protection features that make it an ideal choice for manufacturers seeking to enhance the battery life and display quality of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9907 $59.7210
75+ $1.6334 $122.5050
110+ $1.5824 $174.0640
155+ $1.5313 $237.3515
200+ $1.4802 $296.0400
265+ $1.3271 $351.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess