EN
  • EN
  • DE

RN5VD13AA-TR-F

Part No RN5VD13AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT23-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 748765-RN5VD13AA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD13AA-TR-F CAD Model

Description

The RN5VD13AA-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold.

Applications:

  • Microcontroller reset circuits: Ensuring proper initialization after power-up or voltage drop.
  • Power management systems: Monitoring voltage stability and preventing system malfunctions.
  • Battery-powered devices: Protecting against deep discharge and voltage fluctuations.
  • Overvoltage/undervoltage protection: Safeguarding sensitive components from damage.

Features:

  • High-accuracy voltage detection: Precise monitoring of voltage levels.
  • Low current consumption: Minimizes power drain on the system.
  • Built-in hysteresis: Prevents oscillations during voltage fluctuations.
  • Small package size: Space-saving design for compact applications.
  • Open drain output: Flexible interface with various microcontrollers and logic circuits.

Benefits:

  • Improved system reliability: Prevents malfunctions caused by voltage instability.
  • Extended battery life: Low power consumption contributes to longer run times.
  • Simplified circuit design: Integrated functionality reduces component count.
  • Enhanced system protection: Safeguards against overvoltage and undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a reasonable price.

Additional Details:

The RN5VD13AA-TR-F has a detection voltage of 1.3V, and the "-TR-F" suffix typically indicates a specific tape and reel packaging for automated assembly. The IC's low current consumption makes it suitable for battery-powered applications where minimizing power drain is crucial. The built-in hysteresis prevents oscillations in the output signal when the input voltage fluctuates around the detection threshold. The open-drain output allows for flexible interfacing with different logic levels and microcontrollers. This voltage detector is commonly used in a wide range of electronic devices, including portable electronics, industrial equipment, and automotive systems. The device's small size and low power consumption make it ideal for compact and energy-efficient designs. It plays a crucial role in ensuring the stability and reliability of electronic systems by monitoring the supply voltage and providing a reset signal when necessary. Further details can be found on the datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess