EN
  • EN
  • DE

DS28E02Q+T&R

Part No DS28E02Q+T&R
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822029-DS28E02Q+T&R
Ultra Librarian 3D Model Ultra Librarian DS28E02Q+T&R CAD Model

Description

Maxim Integrated DS28E02Q+T&R: Secure EEPROM with SHA-1 Authentication

The DS28E02Q+T&R from Maxim Integrated is a robust, secure EEPROM device that provides 1024 bits of user-programmable EEPROM storage. Designed with an emphasis on security, it incorporates a SHA-1 hash-based message authentication code (MAC) engine, making it an ideal choice for applications requiring data integrity and authentication in industries such as medical, industrial, and consumer electronics.

This device offers a unique combination of features that ensure protection against unauthorized data access and duplication. The built-in SHA-1 engine allows for the generation of a 160-bit MAC, which can be used to authenticate data transactions and prevent tampering or piracy. The DS28E02Q+T&R is designed to function securely even in environments that are at risk of physical or electronic tampering.

With its 1-Wire interface, the DS28E02Q+T&R allows for simple and cost-effective communication through a single data line plus ground. This feature is especially advantageous in applications where minimal wiring is essential, as it significantly reduces the complexity and cost of the system's wiring harness. The 1-Wire protocol also supports multi-drop configurations, enabling several devices to be connected on the same bus for efficient data management and authentication processes.

The EEPROM memory in the DS28E02Q+T&R is organized as four pages of 256 bits each, with the additional provision of a 64-bit ROM ID that is factory-lasered into the chip. This unique ID ensures that each device is distinct, which is critical for maintaining system integrity and preventing counterfeit product issues.

Maxim Integrated's DS28E02Q+T&R is provided in a compact, 6-pin TDFN package and is specified for operation over the full industrial temperature range of -40°C to +85°C. Its tape and reel packaging (indicated by the '+T&R' suffix) makes it suitable for automated assembly processes, thus streamlining the manufacturing workflow.

Overall, the DS28E02Q+T&R is a powerful solution for designers looking to enhance the security features of their systems without compromising on space or adding significant cost. Its ease of integration, combined with Maxim Integrated's reputation for reliability, makes it a premier choice for secure data storage applications.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess