EN
  • EN
  • DE

DS1985-F5+

Part No DS1985-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards, Modules
Manufacturer Maxim Integrated
Series iButton
Memory Type EPROM
Memory Size 2KB
Win Source Part Number 773188-DS1985-F5+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1985
Introduction Date September 02, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1985-F5+ CAD Model

Description

The DS1985-F5+ from Maxim Integrated is a robust, self-contained memory device that offers a unique blend of compact form factor, durability, and a large 16kb memory capacity. Encased in a stainless steel enclosure, the design of the DS1985-F5+ ensures resilience against harsh environments, making it ideal for applications that require a portable, durable memory module.

The iButton form factor is a registered trademark of Maxim Integrated, and the DS1985-F5+ takes full advantage of this design by providing a touch-and-go communication interface. This allows for easy data transfer to and from the device with a simple touch to a reader, which is not only convenient but also significantly reduces wear and tear associated with insertion-based memory devices.

The device operates over a wide temperature range, which, combined with its water-resistant and shockproof characteristics, makes it an excellent choice for a variety of applications. These can range from asset tracking and work-in-progress tracking to data logging in field service, maintenance, and identification.

The DS1985-F5+ supports the 1-Wire communication protocol, which means it requires only a single data line (and ground) for communication. This simplifies integration into systems and reduces the overall cost of the deployment. The 1-Wire interface also enables the device to derive power directly from the data line, eliminating the need for an external power source and further enhancing its portability and ease of use.

Security is a key feature of the DS1985-F5+, which includes write protection options to prevent unauthorized data modification. The device's unique 64-bit registration number ensures a tamper-proof identity, allowing for secure authentication and accountability.

In summary, the DS1985-F5+ Memory iButton from Maxim Integrated is a versatile and reliable solution for a multitude of data storage and retrieval needs. Its robust design and large memory capacity, combined with ease of use and security features, make it a top choice for professionals across various industries.

You May Also Be Interested in

TE Connectivity
CONN RCPT FUTUREBUS 192P EDGE MT
Need more? Email Us
Texas Instruments
X1 PCI EXPRESS® TO PCI®
Lowest to $43.0747
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 80POS
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us
Amphenol Aerospace Operations
DAUGHTER CARD 60POS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess