EN
  • EN
  • DE

PI2EQX8864AZLEX

Part No PI2EQX8864AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 72TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 8Gbps 72-TQFN (11x5)
Manufacturer Diodes Incorporated
Series PCI Express®(PCIe), ReDriver™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 72-WFQFN Exposed Pad
Case / Package 72-TQFN (11x5)
Family Name PI2EQX8864
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930373-PI2EQX8864AZLEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX8864AZLEX CAD Model

Description

Introducing the PI2EQX8864AZLEX from Diodes Incorporated

The PI2EQX8864AZLEX is a high-performance, low-power signal conditioning ReDriver designed by Diodes Incorporated to enhance signal integrity by performing equalization on deteriorated high-speed signal lanes. This product is particularly well-suited for applications that require extended cable lengths and connections through connectors that typically introduce signal degradation. The PI2EQX8864AZLEX is an essential component for maintaining data integrity in high-speed communication channels.

Product Features:

  • High-Speed Performance: The PI2EQX8864AZLEX supports data rates up to 8.0 Gbps, making it suitable for a wide range of high-speed interfaces including USB 3.1 Gen 1, SATA 3.0, and PCIe 2.0.
  • Signal Equalization: It features programmable equalization levels to compensate for signal loss across long PCB traces and cables, ensuring signal integrity and optimal performance.
  • Low Power Consumption: Designed with power efficiency in mind, this ReDriver consumes minimal power, making it ideal for power-sensitive applications.
  • Small Form Factor: The compact size of the PI2EQX8864AZLEX allows for easy integration into space-constrained designs without sacrificing performance.
  • Flexibility: It offers adjustable settings for signal conditioning that can be tuned to match specific channel requirements, providing a versatile solution for various system designs.

Applications:

The PI2EQX8864AZLEX is designed for use in a range of applications that demand high-speed data transmission and robust signal integrity. These include:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • High-definition Video Equipment
  • Data Centers and Networking Infrastructure
  • Industrial Control Systems

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality and reliability, and the PI2EQX8864AZLEX is no exception. It is built to meet the stringent requirements of modern electronic devices, ensuring a reliable and long-lasting performance in a variety of settings.

Whether you're developing a cutting-edge consumer device or upgrading an industrial system, the PI2EQX8864AZLEX from Diodes Incorporated is your go-to solution for overcoming signal integrity challenges and achieving high-speed data transmission without compromise.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess