EN
  • EN
  • DE

DS1847B-010+

Part No DS1847B-010+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 256POS 10k Ohm 2Pot 16-Pin CSBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Interface I2C
Lead Free Yes
Maximum Operating Temperature 95 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 1 mA
Number of Circuits 2
Number of Pins 16
Number of Positions 256
Number of Taps 256
Operating Supply Voltage 5 V
Quiescent Current 500 µA
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 850 ppm/°C
Win Source Part Number 1056105-DS1847B-010+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1847B-010+ CAD Model

Description

The DS1847B-010+ from Maxim Integrated is a versatile, dual nonvolatile (NV) digital potentiometer designed to deliver a reliable and high-performance solution for a variety of applications. It integrates two potentiometers in one compact package, providing a space-efficient solution for system designers.

Key Features

  • Resolution: Each potentiometer offers 256-position resolution, allowing for fine-grained control over settings.
  • Memory: Nonvolatile EEPROM memory ensures that settings are preserved even when the power is turned off, providing consistent performance across power cycles.
  • Interface: The device is equipped with a 2-wire serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers or other digital systems.
  • Versatility: With an operating voltage range of 2.7V to 5.5V, the DS1847B-010+ is suitable for both 3V and 5V systems.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, making it reliable in a variety of environmental conditions.

Applications

The DS1847B-010+ is ideal for a wide range of applications, including:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Volume control in audio systems
  • LCD screen calibration
  • Automotive electronics

Package and Quality

The DS1847B-010+ comes in a 10-pin µSOP (Micro Small Outline Package) that is both compact and easy to mount on a variety of PCB layouts. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed and manufactured to the highest standards, ensuring reliability and performance for critical applications.

Ordering Information

For ordering, the part number is DS1847B-010+, and it can be sourced through authorized Maxim Integrated distributors and partners. Detailed datasheets, technical specifications, and application notes are available on the Maxim Integrated website to support designers and engineers in implementing this digital potentiometer into their projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,045 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess