EN
  • EN
  • DE

DS1817R-10-U

Part No DS1817R-10-U
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC ECONRST 3.3V ACT HI 10% SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number DS1817
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1056098-DS1817R-10-U
Ultra Librarian 3D Model Ultra Librarian DS1817R-10-U CAD Model

Description

Maxim Integrated DS1817R-10-U MicroMonitor Chip

The Maxim Integrated DS1817R-10-U is a compact, efficient, and reliable micro-monitor chip designed to safeguard system integrity during power-up, operation, and power-down. This versatile component is an essential addition to a wide variety of electronic applications, ensuring that microprocessor systems operate smoothly and are protected from unpredictable power supply issues.

Key Features:

  • Automatic Reset: The DS1817R-10-U provides an automatic reset signal during power-up, power-down, and brownout conditions. This feature ensures that the connected microprocessor starts in a known state, preventing software execution errors due to incomplete initialization.
  • Voltage Monitoring: With precise monitoring capabilities, the device keeps a close watch on the power supply voltage levels. It is set to trigger a reset if the voltage drops below a designated threshold, thus protecting the system from low voltage anomalies.
  • Programmable Reset Timeout: The reset timeout period is programmable, allowing designers to customize the reset signal's duration according to specific system requirements, ensuring adequate time for proper initialization.
  • Active-Low, Push-Pull Reset Output: The active-low, push-pull reset output ensures compatibility with a variety of microprocessors and digital systems, making it a versatile choice for integration into diverse electronic designs.
  • Temperature Range: The DS1817R-10-U operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Compact Package: Housed in a small, 3-pin SOT-23 package, the micro-monitor chip saves valuable board space and simplifies the design process.

Applications:

The DS1817R-10-U is ideal for use in systems that require reliable operation and protection from power supply inconsistencies. Applications include:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Portable/battery-powered devices
  • Networking and telecommunications equipment

With its robust feature set and compact design, the Maxim Integrated DS1817R-10-U MicroMonitor Chip is a crucial component for designers looking to enhance system reliability and protect against power-related failures.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess