EN
  • EN
  • DE

JANTX1N3019BUR-1

Part No JANTX1N3019BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 1W DO213AB / Zener Diode 9.1 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/115
Package Bulk
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 25 µA @ 6.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Base Product Number 1N3019
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-16326,1086-16326-MIL
Standard Package 1
Win Source Part Number 1202874-JANTX1N3019BUR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N3019BUR-1 CAD Model

Description

The JANTX1N3019BUR-1 is a robust and reliable semiconductor device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a part of Microchip's extensive range of military-grade electronic components, specifically engineered to meet the rigorous standards of aerospace and defense applications.

Key Features

  • High Reliability: As a JANTX level product, the JANTX1N3019BUR-1 meets the stringent requirements of the MIL-PRF-19500/444 specification, ensuring top-tier performance and dependability in harsh environments.
  • Voltage Regulation: This device functions as a voltage regulator diode, providing a stable voltage output, which is crucial for sensitive electronic equipment in military and aerospace applications.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, which protects it against moisture and contaminants, thereby enhancing its durability and lifespan.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, making it suitable for use in extreme conditions.
  • Lead (Pb)-Free: The JANTX1N3019BUR-1 is a lead-free component, aligning with environmental standards and regulations for hazardous substances.

Applications

The JANTX1N3019BUR-1 is primarily used in mission-critical applications where failure is not an option. Its typical applications include:

  • Power supply regulation in military and aerospace equipment
  • Voltage reference in precision instruments
  • Protection circuits in sensitive electronics

Technical Specifications

The device features a nominal Zener voltage of 9.1V with a tolerance of ±5%. It is capable of dissipating power up to 1.5W, ensuring stable operation under a variety of loads. Additionally, the JANTX1N3019BUR-1 is designed to handle surge currents effectively, contributing to its overall robustness.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the JANTX1N3019BUR-1. Customers can access datasheets, application notes, and expert assistance to facilitate the integration of this component into their projects.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess