EN
  • EN
  • DE

DS1685E-3/TR

Part No DS1685E-3/TR
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description DS1685 5V REAL-TIME CLOCK / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, NVRAM, NVSRAM, Square Wave Output, Y2K
Memory Size 242B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 3.7V
Voltage - Supply, Battery 2.5V ~ 3.7V
Current - Timekeeping (Max) 2mA @ 3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586213-DS1685E-3/TR
Ultra Librarian 3D Model Ultra Librarian DS1685E-3/TR CAD Model

Description

Maxim Integrated DS1685E-3/TR Real-Time Clock

The Maxim Integrated DS1685E-3/TR is a robust real-time clock (RTC) and microprocessor supervisory component that provides a full binary-coded decimal (BCD) clock/calendar, 114 bytes of NV SRAM, and integrated microprocessor monitoring capabilities. Designed with precision and reliability in mind, this device is particularly suitable for a wide range of applications in computing, embedded systems, industrial controls, and telecommunications.

Key Features:

  • Full BCD Clock/Calendar: The DS1685E-3/TR maintains seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2100. This ensures accurate timekeeping and date management for long-term deployment.
  • 114 Bytes of NV SRAM: Nonvolatile SRAM provides storage for critical data that must be preserved during power loss, without the need for an external battery.
  • Microprocessor Supervisory Functions: Includes power-fail warning, watchdog timer, and a programmable reset input/output to ensure system stability and reliability.
  • Extended Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Surface-Mount Package: The DS1685E-3/TR comes in a surface-mount package, allowing for efficient assembly and integration into modern PCB designs.
  • Automatic Power-Fail Chip De-Select and Write-Protection: These features protect the integrity of the data stored in the RTC and NV SRAM during power loss or low voltage conditions.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Network Infrastructure
  • Computing Systems
  • Telecommunication Equipment

Maxim Integrated's DS1685E-3/TR is a comprehensive timekeeping solution that goes beyond traditional RTC modules. Its integrated power management and supervisory functions ensure that systems not only maintain accurate time but also operate reliably over time. Whether it's for mission-critical industrial applications or sophisticated computing platforms, the DS1685E-3/TR provides the necessary features to maintain system integrity and performance.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess