Products specifications Report Issue?

Case / Package TSSOP
Date Format YY-MM-DD-dd
Interface Serial
Lead Free Lead Free
Logic Function Clock
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 20
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1219499-DS1673E-5+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1673E-5+ CAD Model

Description

The Maxim Integrated DS1673E-5+ is a versatile portable system controller designed to provide a comprehensive solution for power management and system control tasks within portable devices. This highly integrated device combines several key functions that are crucial for battery-powered applications, ensuring efficient operation, extended battery life, and reliable performance.

Key Features

  • Real-Time Clock (RTC): The DS1673E-5+ includes an accurate RTC with an integrated crystal oscillator, providing precise timekeeping capabilities that are essential for time-sensitive applications.
  • Power-Fail Protection: Equipped with power-fail protection, the device ensures data integrity during unexpected power loss, minimizing the risk of data corruption and system errors.
  • Watchdog Timer: An integrated watchdog timer helps prevent system lock-up, providing an additional layer of reliability and stability to the system's operation.
  • Low Power Consumption: Designed for portable devices, the DS1673E-5+ operates with very low power consumption, which is critical for maximizing battery life and device uptime.
  • Event Counter: The built-in event counter allows for tracking system events, which can be used for diagnostics, usage monitoring, or other application-specific purposes.
  • Programmable Alarm: A programmable alarm function enables the device to alert the system about specific events or conditions, facilitating automated responses and system management.

Applications

The DS1673E-5+ is ideally suited for a wide range of portable applications where efficient power management and reliable system control are required. Some common use cases include:

  • Handheld devices
  • Portable medical equipment
  • Battery-powered sensors and instruments
  • Portable communication devices
  • Consumer electronics

Technical Specifications

The device operates over a wide voltage range and is available in a compact surface-mount package, making it easy to integrate into various portable system designs. It is characterized by the following specifications:

  • Voltage Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 16-Pin SOIC (DS1673E-5+)

For detailed information, datasheets, and technical support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to €1.3913
ECAD model for MCP7940M-I/SN
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Epson Company
IC RTC CLK/CALENDAR PAR 24-SOP / Real Time Clock Parallel Clock/Calendar/Clock Adjustment 24-Pin SOP T/R
Need more? Email Us
ECAD model for RTC-72423A0: ROHS
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to €12.6820
ECAD model for MAX31343ETAY+T
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 16SOIC
Need more? Email Us
ECAD model for 1339AC-2SRGI
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 14-TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Battery Backup 14-Pin TSSOP T/R
Lowest to €1.4243
ECAD model for PCF8523TS/1,118
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 14SOP
Lowest to €18.6400
ECAD model for RX8900SA:UAB PURE SN
STMicroelectronics
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Supervisor 28-Pin SOH Tube / IC RTC CLK/CALENDAR I2C 28-SOIC
Need more? Email Us
ECAD model for M41ST85YMH6E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention