EN
  • EN
  • DE

DS1669S-10

Part No DS1669S-10
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT DALLASTAT 10K 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Supply Voltage - Operating ±4.5 V to 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 145170-DS1669S-10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1669S-10 CAD Model

Description

Maxim Integrated DS1669S-10 Digital Potentiometer

The DS1669S-10 is a versatile digital potentiometer designed by Maxim Integrated, a leader in the development of integrated circuits. This innovative component offers a unique solution for adjusting and controlling resistance values digitally, making it an indispensable part of various electronic applications. The DS1669S-10 is particularly well-suited for applications requiring a reliable and precise method to trim and calibrate system parameters electronically, without the need for manual potentiometer adjustments.

Featuring a 10kΩ resistance value, the DS1669S-10 allows for smooth transitions between resistance steps, ensuring high resolution and accuracy in resistance settings. The device operates over a wide voltage range, typically from 4.5V to 5.5V, which makes it compatible with most common logic levels and suitable for a variety of electronic circuits.

One of the key advantages of the DS1669S-10 is its non-volatile memory (EEPROM), which retains the last resistance setting even after the power is turned off. This ensures that the device maintains its configuration between power cycles, eliminating the need for recalibration and saving valuable time for the user. Its DIP (Dual In-line Package) form factor allows for easy insertion into a breadboard or a socket, facilitating rapid prototyping and testing.

The DS1669S-10 is controlled via a simple digital interface, which can be easily integrated with microcontrollers or other digital systems. This provides users with the flexibility to adjust resistance values through software, leading to more dynamic and responsive designs. The digital potentiometer is ideal for applications such as adjusting volume, tuning filters, setting operational amplifier gain, or controlling screen brightness.

In conclusion, the DS1669S-10 from Maxim Integrated is a highly adaptable component that combines the convenience of digital control with the functionality of traditional potentiometers. Its precision, ease of use, and non-volatile memory make it an excellent choice for designers looking to add a reliable and efficient digital potentiometer to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess