EN
  • EN
  • DE

DS1646-120

Part No DS1646-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RAM TIMEKEEP NV 120NS 32-EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 128KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 037219-DS1646-120
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1646-120 CAD Model

Description

Maxim Integrated DS1646-120 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1646-120 is a state-of-the-art nonvolatile timekeeping RAM module that combines a full-featured, battery-backed real-time clock (RTC) with 128k x 8 nonvolatile static RAM. This innovative module is designed to maintain accurate time and preserve data integrity even when the primary power source is compromised, making it an ideal solution for systems that require reliable timekeeping and data retention capabilities.

At the heart of the DS1646-120 is a precision RTC that provides detailed timekeeping features, including seconds, minutes, hours, day, date, month, and year information. The clock is accurate to ±1 minute per month at 25°C, ensuring that your system maintains accurate time over extended periods. The integrated leap year compensation is valid up to the year 2100, providing a long-term, maintenance-free operation.

The nonvolatile SRAM in the DS1646-120 is designed to retain data without the need for an external battery. The module automatically switches to its internal lithium battery when the external power supply drops below a threshold, preserving stored data and maintaining the clock operation. This automatic backup feature provides peace of mind, as data integrity is maintained even in the event of unexpected power loss.

Engineered for durability and longevity, the DS1646-120 is encased in a 34-pin PowerCap Module (PCM) package, which not only protects the internal circuitry but also ensures a secure connection to the motherboard. The module's design allows for easy surface mounting, making it suitable for a wide range of applications, including telecommunications, industrial systems, and embedded computing platforms.

With its combination of nonvolatile memory, integrated RTC, and robust packaging, the Maxim Integrated DS1646-120 is a versatile component that provides a reliable solution for systems requiring persistent data storage and precise timekeeping. It is a testament to Maxim Integrated's commitment to delivering high-quality, innovative products that meet the demanding needs of today's technology landscape.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess