EN
  • EN
  • DE

43045-0818

Part No 43045-0818
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICRO FIT DUAL ROW VERTICAL SMT HEADER W/NAILS ASSY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128676-43045-0818
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43045-0818 CAD Model

Description

The Molex 43045-0818 is a Micro-Fit 3.0™ connector header, designed for wire-to-board applications requiring a robust and reliable connection. This eight-circuit, dual-row header features a through-hole mounting style and a positive locking mechanism, ensuring secure mating with compatible receptacles. Its compact size makes it ideal for high-density applications where space is limited.

Applications:

  • Power Supplies
  • Consumer Electronics
  • Industrial Automation Equipment
  • Robotics
  • Telecommunications Equipment
  • Automotive Electronics
  • Medical Devices

Features:

  • Micro-Fit 3.0™ Design: Offers a compact size with a 3.0mm pitch for high-density applications.
  • Eight Circuits: Provides eight individual connection points for versatile signal and power routing.
  • Dual-Row Configuration: Maximizes circuit density within a small footprint.
  • Through-Hole Termination: Ensures a strong and reliable mechanical and electrical connection to the PCB.
  • Positive Locking: Securely mates with compatible Molex receptacles, preventing accidental disconnections.
  • High-Temperature Thermoplastic: Allows for use in reflow soldering processes.
  • Polarization: Prevents incorrect mating with the receptacle.
  • Tin Plating: Provides good conductivity and solderability.

Benefits:

  • Space Saving: The compact Micro-Fit 3.0™ design reduces the overall size and weight of the application.
  • Secure Connection: The positive locking feature ensures a stable and reliable connection, even in high-vibration environments.
  • Easy Installation: Through-hole termination simplifies the soldering process and reduces assembly time.
  • Versatile Application: Suitable for a wide range of applications due to its compact size, high current carrying capabilities, and secure locking.
  • Increased Reliability: High-quality materials and construction ensure long-term reliability.
  • Reduced Mismatch Risk: Polarization feature prevents damage due to incorrect mating.

Additional Details:

The Molex 43045-0818 is designed to mate with Molex Micro-Fit 3.0™ receptacles. It has a current rating of up to 5.0A per circuit. The housing material is a high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. This connector is RoHS compliant.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5625 $50.6250
220+ $0.4615 $101.5300
340+ $0.4471 $152.0140
465+ $0.4327 $201.2055
600+ $0.4183 $250.9800
800+ $0.3750 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess