Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Sensing Temperature - Remote -
Output Type Analog Voltage
Voltage - Supply 1.5V ~ 5.5V
Resolution 5.5mV/°C
Features -
Accuracy - Highest (Lowest) ±2.7°C
Test Condition -50°C ~ 150°C
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number LMT84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355194-LMT84LPM
Ultra Librarian 3D Model Ultra Librarian LMT84LPM CAD Model

Description

The LMT84LPM is a precision analog temperature sensor from Texas Instruments (TI) designed to offer accurate temperature measurements across a wide range of applications. This device boasts a linear temperature coefficient, making it an ideal choice for systems that require consistent and reliable temperature readings.

Key Features

  • Temperature Range: The LMT84LPM can measure temperatures from -50°C to 150°C, catering to a broad spectrum of environments and conditions.
  • Accuracy: It offers an impressive accuracy of ±0.4°C (max) from 0°C to 70°C, ensuring precise temperature monitoring.
  • Low Voltage Operation: The device operates at a supply voltage range of 1.5V to 5.5V, making it suitable for battery-powered and portable applications.
  • Low Power Consumption: With a quiescent current of 5.4 µA (typical), it is optimized for energy-saving applications, contributing to the longevity of battery life in portable devices.
  • Analog Output: The LMT84LPM provides an analog output that is proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly with microcontrollers.
  • Small Package Size: Available in small, space-saving packages such as SOT-23 and SC70, it is a perfect fit for space-constrained applications.

Applications

The LMT84LPM is versatile and can be integrated into various applications, including:

  • Consumer Electronics
  • Mobile Devices
  • Medical Instruments
  • Industrial Equipment
  • Automotive Systems

With its ease of use, low power consumption, and high accuracy, the LMT84LPM from Texas Instruments is an excellent choice for any project or product that requires reliable temperature measurements.

For more detailed information, datasheets, and support resources, visit the Texas Instruments official website.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP ANLG VOLT SC-70-5
Lowest to $1.2713
ECAD model for LM94022QBIMGX/NOPB
NXP / Nexperia
SENSOR DIGITAL -40C-125C 6WLCSP
Need more? Email Us
ECAD model for PCT2202UKZ
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP
Need more? Email Us
ECAD model for EMC1404-2-AIZL-TR
Maxim Integrated
SENSOR DIGITAL -55C-120C 8SOIC
Lowest to $9.7792
ECAD model for DS1722S
ON Semiconductor
SENSOR TEMPERATURE SST 8MSOP
Need more? Email Us
ECAD model for ADT7484ARMZ-REEL7
Microchip Technology
SENSOR TEMP I2C/SMBUS 8UDFN
Lowest to $3.8316
ECAD model for AT30TSE758-MA8-T
Maxim Integrated
PRECISION TEMPERATURE MONITOR
Need more? Email Us
ECAD model for MAX6608IUK
NXP / Nexperia
Board Mount Temperature Sensors I2C LOCAL +/- 20C TS DIGITAL TEMP SENSOR
Lowest to $0.5307
ECAD model for LM75BD,118
National Semiconductor (TI)
ANALOG VOLTAGE OUTPUT SENSOR
Need more? Email Us
ECAD model for LM34H

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8155 $53.0075
150+ $0.6691 $100.3650
235+ $0.6482 $152.3270
320+ $0.6273 $200.7360
415+ $0.6064 $251.6560
555+ $0.5437 $301.7535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,722 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention