EN
  • EN
  • DE

DS1553W-150

Part No DS1553W-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC RAM Y2K 3.3V 120NS 28EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1553
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917342-DS1553W-150
Ultra Librarian 3D Model Ultra Librarian DS1553W-150 CAD Model

Description

Maxim Integrated DS1553W-150 Timekeeping RAM

The DS1553W-150 is a robust, full-featured timekeeping RAM module designed by Maxim Integrated, which combines a binary counter, watch functionality, and nonvolatile RAM into one compact package. This versatile component is engineered to provide a comprehensive solution for systems that require reliable timekeeping alongside memory storage, making it an ideal choice for a multitude of applications, including industrial controllers, utility meters, and other embedded systems.

At the heart of the DS1553W-150 lies a 64K x 8 nonvolatile static RAM, which ensures data retention without the need for an external battery. The integrated, long-life lithium battery allows the device to maintain accurate timekeeping and data retention for over 10 years in the absence of external power. This feature makes the DS1553W-150 an excellent choice for applications where long-term reliability and data integrity are paramount.

The module also includes a programmable time-of-day alarm, a programmable interrupt function, and a programmable square-wave output, offering designers flexibility in system integration. The timekeeping function tracks seconds, minutes, hours, days, date, month, and year, with automatic leap year compensation valid up to the year 2100. This comprehensive date and time tracking capability ensures that the DS1553W-150 can be deployed in time-sensitive applications without the need for additional components or complex programming.

Encased in a rugged, surface-mountable package, the DS1553W-150 is designed for easy integration into a wide range of products. Its operating temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions. The device also features a serial interface, allowing for simple and efficient communication with microprocessors.

Maxim Integrated's dedication to quality and reliability is evident in the DS1553W-150 timekeeping RAM module, making it a top choice for designers and engineers looking for a dependable, all-in-one time and memory solution. With its combination of nonvolatile memory, precision timekeeping, and extended battery life, the DS1553W-150 represents a smart investment for future-proofing your system designs.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1766 $72.3532
4+ $29.6834 $118.7336
7+ $28.7558 $201.2906
9+ $27.8283 $250.4547
11+ $26.9006 $295.9066
15+ $24.1178 $361.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess