EN
  • EN
  • DE

PCA84C122BT/909

Part No PCA84C122BT/909
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345120-PCA84C122BT/909
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA84C122BT/909 CAD Model

Description

NXP PCA84C122BT/909: Robust Automotive UART Interface

The PCA84C122BT/909 is a cutting-edge Universal Asynchronous Receiver/Transmitter (UART) interface designed by NXP Semiconductors, tailored specifically for automotive applications. This highly integrated device is engineered to facilitate reliable communication in vehicle networks, providing a robust link between the microcontroller and the serial communication bus.

Key Features

  • High-Speed Communication: The PCA84C122BT/909 supports baud rates up to 1 Mbps, ensuring rapid data transfer for time-critical applications within automotive systems.
  • Enhanced Data Integrity: With built-in error detection mechanisms such as framing error, parity error, and overrun error, it assures high data integrity and reliable operation in the demanding automotive environment.
  • Flexible Interface Options: It offers a versatile set of interface options including a standard RS-232, RS-422, or RS-485 physical layer, providing adaptability to various communication protocols and network topologies.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA84C122BT/909 operates with a low power consumption, making it suitable for energy-sensitive automotive applications.
  • Robust ESD Protection: The device features excellent Electrostatic Discharge (ESD) protection, ensuring resilience against the harsh electrical disturbances commonly found in automotive settings.

Automotive Applications

The PCA84C122BT/909 is ideal for numerous automotive applications, such as:

  • Diagnostic communication links
  • In-vehicle network interfaces
  • Telematics and infotainment system connectivity
  • Advanced driver assistance systems (ADAS)

Quality and Reliability

NXP's commitment to quality is evident in the PCA84C122BT/909, which is manufactured to meet the stringent standards required for automotive components. It operates over a wide temperature range, ensuring performance and reliability in extreme conditions. Furthermore, the device comes in a small-footprint package, allowing for space-efficient designs in modern automotive electronics.

Overall, the PCA84C122BT/909 from NXP is a sophisticated and dependable choice for automotive manufacturers seeking to enhance their vehicle's communication systems with a high-performance UART interface.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess