EN
  • EN
  • DE

TDA1524A/V4,112

Part No TDA1524A/V4,112
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC STEREO TONE/VOLUME CTRL 18DIL / High Performance Multimedia IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Function Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface Analog
Operating Supply Voltage 7.5 V ~ 16.5 V
Operating Temperature Range -30°C ~ 80°C (TA)
Specifications 100dB, 21.5dB
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 796522-TDA1524A/V4,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1524
Introduction Date September 01, 1987
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1524A/V4,112 CAD Model

Description

The TDA1524A/V4,112, manufactured by NXP Semiconductors, is a high-fidelity stereo tone/volume control circuit designed to cater to various audio applications. It is a versatile integrated circuit that features an array of functions necessary for the control of stereo audio signals.

Key Features

  • Adjustable Volume Control: The TDA1524A/V4,112 allows for smooth adjustment of volume, ensuring precise control over the audio output levels.
  • Tone Control: With its built-in bass and treble control, users can tailor the tone of their audio to their preferences, enhancing the listening experience.
  • Balance Control: The balance function enables the user to adjust the sound distribution between the left and right audio channels, ensuring an even sound stage.
  • Low Noise: The circuit is designed with low noise levels in mind, providing a clean and clear audio signal that is free from unwanted interference.
  • Low Distortion: Ensuring high-fidelity audio reproduction, the TDA1524A/V4,112 boasts low distortion characteristics, which is essential for maintaining the integrity of the original audio signal.
  • Wide Supply Voltage Range: This device operates over a wide supply voltage range, making it suitable for various electronic equipment configurations.

Applications

The TDA1524A/V4,112 is ideal for use in a variety of audio equipment, such as:

  • Hi-Fi audio systems
  • Television sets
  • Car stereo systems
  • Mixing consoles

Technical Specifications

Some of the technical specifications of the TDA1524A/V4,112 include:

  • Supply Voltage Range: Typically 9.5V to 16V
  • Total Harmonic Distortion (THD): Very low
  • Channel Separation: Excellent
  • Package: DIP (Dual In-line Package)
  • Mounting Type: Through Hole

The TDA1524A/V4,112 from NXP Semiconductors is a comprehensive solution for audio signal control, offering robust features for high-quality sound systems. Its ease of integration and superior performance make it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess