EN
  • EN
  • DE

DS13D14

Part No DS13D14
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056048-DS13D14
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS13D14 CAD Model

Description

The DS13D14 from Maxim Integrated is a state-of-the-art precision timekeeping integrated circuit (IC) designed to provide highly accurate time and date information for a wide range of applications. This IC is ideal for systems that require reliable timekeeping capabilities, such as industrial controllers, data loggers, and communication equipment.

Key Features

  • High Accuracy: The DS13D14 maintains excellent timekeeping accuracy, minimizing time drift over extended periods.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS13D14 is suitable for battery-powered devices, ensuring minimal power drain even in standby mode.
  • Battery Backup: The IC includes a battery backup input that allows for continuous timekeeping in the event of a power failure, ensuring consistent performance and reliability.
  • Automatic Leap Year Compensation: The device intelligently accounts for leap years, ensuring the calendar remains accurate without manual adjustments.
  • Programmable Alarm: A programmable alarm function allows users to set reminders or trigger events based on specific time and date criteria.
  • Serial Interface: The DS13D14 offers a serial interface for easy integration with microcontrollers and other digital systems, facilitating seamless communication and configuration.

Applications

The versatile nature of the DS13D14 makes it an excellent choice for various applications that demand precise timekeeping. Some of these applications include:

  • Telecommunication systems
  • Industrial control systems
  • Network infrastructure
  • Portable medical devices
  • Security and surveillance systems

Technical Specifications

The DS13D14 is packed with technical features that ensure its performance stands out in the field of precision timekeeping. It operates over a wide temperature range, making it suitable for harsh environments. The compact package allows for easy integration into existing designs without requiring significant board space.

With Maxim Integrated's commitment to quality and reliability, the DS13D14 represents a robust and efficient solution for maintaining accurate time and date in electronic systems. For more detailed technical specifications, please refer to the DS13D14 datasheet available on the Maxim Integrated website.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess