EN
  • EN
  • DE

DS1374U-18+

Part No DS1374U-18+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial Clock/Calendar/Elapsed Time Counter/Watchdog Timekeeper 10-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Date Format Binary
Interface 2-Wire, I2C, Serial
Lead Free Yes
Logic Function Clock, Counter
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.89 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of Pins 10
Operating Supply Voltage 1.8 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8473300002
Time Format Binary
Win Source Part Number 1008561-DS1374U-18+
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1374U-18+ CAD Model

Description

The DS1374U-18+ from Maxim Integrated is a highly sophisticated, 32-bit binary counter watchdog timer with a built-in real-time clock (RTC). Designed for those seeking a reliable time-keeping solution, this integrated circuit (IC) offers a multitude of features that make it an ideal choice for applications in embedded systems, networking, and industrial equipment.

Key Features

  • Accurate Timekeeping: The DS1374U-18+ ensures precision with its integrated RTC, which keeps track of seconds, minutes, hours, days, and date of the month, month, and year with leap-year compensation up to the year 2100.
  • Watchdog Timer: The built-in watchdog timer helps prevent system failures by resetting the system in case of a software lock-up or other malfunctions. This feature is crucial for maintaining the reliability and stability of automated systems.
  • Programmable Alarm: The device features a programmable alarm function that can be set to trigger on a one-time or periodic basis, providing additional control for time-sensitive tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1374U-18+ operates in a low-power mode, making it suitable for battery-powered devices.
  • Bus Interface: Communication with the device is facilitated through an I²C serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Small Footprint: The IC comes in a compact 8-pin µSOP package, making it space-efficient for designs where board space is at a premium.

Applications

The DS1374U-18+ is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Embedded Systems
  • Networking Hardware
  • Industrial Equipment
  • Portable Medical Devices
  • Data Logging Systems

Technical Specifications

The device operates over a wide temperature range and is fully compliant with the stringent industrial standards. With its robust feature set, the DS1374U-18+ represents a reliable and efficient solution for your timekeeping and system monitoring needs.

For more detailed technical specifications, please refer to the DS1374U-18+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1682 $50.8410
12+ $8.3431 $100.1172
19+ $8.0824 $153.5656
26+ $7.8217 $203.3642
34+ $7.5610 $257.0740
45+ $6.7788 $305.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess