EN
  • EN
  • DE

DSC6111MI2B-027.0000

Part No DSC6111MI2B-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 2X1.6MM / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343116-DSC6111MI2B-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2B-027.0000 CAD Model

Description

Introducing the DSC6111MI2B-027.0000 from Microchip Technology

The DSC6111MI2B-027.0000 is a high-performance, low-power MEMS oscillator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is engineered to meet the rigorous demands of modern electronic systems, offering a perfect blend of stability, reliability, and energy efficiency.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, providing a stable clock output essential for digital electronics applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is ideal for low-power consumption requirements in battery-operated devices.
  • Stability: The device offers excellent frequency stability, which is crucial for maintaining system timing accuracy over temperature and voltage variations.
  • Form Factor: It comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Range: The DSC6111MI2B-027.0000 is operational over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the DSC6111MI2B-027.0000 makes it an ideal choice for a wide array of applications, including:

  • Portable and wearable technology
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Medical monitoring equipment
  • Industrial and automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The DSC6111MI2B-027.0000 MEMS oscillator is built to the highest standards, ensuring that it meets the stringent requirements of the industry and provides consistent performance over the lifespan of your product.

Easy Integration

With its industry-standard footprint and easy-to-use features, the DSC6111MI2B-027.0000 is designed for simple integration into your existing designs, reducing time to market and allowing for seamless implementation into a variety of electronic systems.

Choose the DSC6111MI2B-027.0000 for your next project and experience the quality, precision, and innovation that Microchip Technology brings to the table.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess