EN
  • EN
  • DE

AD22299

Part No AD22299
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171096-AD22299
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22299 CAD Model

Description

The AD22299 is a high-precision, low-power accelerometer designed by Analog Devices Inc., a leader in the semiconductor industry. This state-of-the-art sensor is ideal for a wide array of applications, including industrial, automotive, and consumer electronics that require accurate motion and vibration sensing.

Key Features

  • High Precision: The AD22299 offers exceptional measurement accuracy, allowing for precise motion detection and control.
  • Low Power Consumption: Designed for energy-sensitive applications, this accelerometer operates efficiently, preserving battery life in portable devices.
  • Wide Dynamic Range: With its broad sensing range, the AD22299 can accurately measure both high and low amplitude movements.
  • Robust Temperature Performance: Stable across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Technical Specifications

Parameter Value
Supply Voltage 2.0V to 5.25V
Sensitivity Adjustable
Measurement Range ±1g, ±5g, ±10g, ±50g
Bandwidth Up to 1.6 kHz
Operating Temperature -40°C to +85°C

Applications

The AD22299 from Analog Devices Inc. is versatile and can be used in various applications including:

  • Vibration Analysis and Monitoring
  • Automotive Safety Systems
  • Industrial Equipment Monitoring
  • Inertial Navigation Systems
  • Consumer Electronics Stabilization

With its combination of precision, low power, and robust performance, the AD22299 is an excellent choice for any project requiring reliable acceleration measurements. Analog Devices Inc. provides comprehensive support and documentation, ensuring that integrating the AD22299 into your design is as seamless as possible.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 50G ANALOG 32LFCSP
Lowest to $65.0404
NXP / Nexperia
ACCEL 112.5/33.75G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±33.75g (Y) 400Hz 20-SOIC
Need more? Email Us
Murata Electronics North America
MEMS Accelerometer, Dual Axis, Analogue, Digital, X, Y, 1.7g, 4.75 V, 5.25 V, SMD
Need more? Email Us
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
NXP / Nexperia
Digital Low g Accelerometer, QFN 16, Rail
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess