EN
  • EN
  • DE

DS1302

Part No DS1302
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Leap Year, NVSRAM, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 2V ~ 5.5V
Voltage - Supply, Battery 2V ~ 5.5V
Current - Timekeeping (Max) 0.3µA ~ 1µA @ 2V ~ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1302
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850458-DS1302
Ultra Librarian 3D Model Ultra Librarian DS1302 CAD Model

Description

Maxim Integrated DS1302 Trickle-Charge Timekeeping Chip

The DS1302 Trickle-Charge Timekeeping Chip from Maxim Integrated is a versatile and compact real-time clock/calendar (RTC) module, which is particularly well-suited for systems that require a reliable timekeeping mechanism. This integrated circuit provides a full binary-coded decimal (BCD) clock/calendar with 31 bytes of static RAM.

One of the key features of the DS1302 is its trickle-charge capability, which allows the device to maintain the time and date information by charging a supercapacitor or a rechargeable battery when the main power is off. This ensures that timekeeping continues uninterrupted, even in the event of a power failure.

The DS1302 communicates with a microprocessor via a simple serial interface. It operates in either 24-hour or 12-hour format with an AM/PM indicator, making it adaptable to various timekeeping formats required by different applications. In addition, the DS1302 has a built-in power-sense circuit that detects power failures and automatically switches to the backup supply, preserving the integrity of the timekeeping data.

Some of the notable features of the DS1302 include:

  • Compact size and low power consumption, making it ideal for portable applications.
  • Byte-wide interface, which allows for easy communication with most microprocessors.
  • Programmable trickle charger that can be configured for different charging rates and types of external capacitors or batteries.
  • 31 x 8 RAM for scratchpad data storage, providing additional space for data that needs to be preserved during power loss.
  • Automatic leap-year compensation valid up to the year 2100.
  • Low power operation extends battery backup run time.

The DS1302 is designed to be robust and reliable, with a temperature range that accommodates most commercial and industrial environments. Its wide usage includes applications such as embedded systems, utility meters, consumer electronics, and other devices that require accurate timekeeping.

Overall, the Maxim Integrated DS1302 is a practical and efficient solution for maintaining accurate time and date in a variety of electronic products, ensuring that devices can keep track of time even when power is not consistently available.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7982 $53.9460
70+ $1.4755 $103.2850
105+ $1.4294 $150.0870
145+ $1.3833 $200.5785
190+ $1.3372 $254.0680
255+ $1.1989 $305.7195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess