EN
  • EN
  • DE

M41T56MH6E

Part No M41T56MH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 100μA (Typ) @ 4.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 141464-M41T56MH6E
Ultra Librarian 3D Model Ultra Librarian M41T56MH6E CAD Model

Description

The M41T56MH6E is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This high-quality, highly integrated timekeeping device is designed to provide a comprehensive solution for time-tracking in a wide range of electronic applications, including embedded systems, industrial controllers, consumer electronics, and IoT devices.

Key Features

  • Accurate Timekeeping: Equipped with an embedded crystal oscillator, the M41T56MH6E ensures precise timekeeping which is crucial for time-sensitive applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is paramount.
  • Serial Interface: It utilizes an I2C serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Additional Features: The RTC includes features such as an alarm function, programmable square-wave output, and a serial bus timeout mechanism to prevent bus lockup.
  • Robust Timekeeping: The device maintains accurate timekeeping even during power-down situations, thanks to a backup battery input.

Applications

The versatility of the M41T56MH6E makes it suitable for a diverse array of applications. It is commonly used in:

  • Consumer electronics like smart appliances, clocks, and watches
  • Industrial systems such as PLCs (Programmable Logic Controllers)
  • Portable medical devices that require time-stamping
  • Automotive electronics for time-based control and logging
  • Networking equipment, including routers and switches

Technical Specifications

The M41T56MH6E operates within the industrial temperature range and comes in a compact surface-mount package. It is designed for reliability and long-term stability, ensuring that it can meet the demands of both commercial and industrial environments.

Conclusion

With its combination of features, low power consumption, and reliable timekeeping, the STMicroelectronics M41T56MH6E is an excellent choice for designers looking to incorporate an RTC into their systems. Its ease of integration, coupled with STMicroelectronics' reputation for quality, makes the M41T56MH6E a trusted component in any time-critical application.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess