EN
  • EN
  • DE

DS1265W-100

Part No DS1265W-100
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 8MBIT PARALLEL 36EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 100 ns 36-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 36-DIP Module (0.610", 15.49mm)
Case / Package 36-EDIP
Family Name DS1265W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 9
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869390-DS1265W-100
Ultra Librarian 3D Model Ultra Librarian DS1265W-100 CAD Model

Description

Maxim Integrated DS1265W-100 Nonvolatile SRAM

The Maxim Integrated DS1265W-100 is a robust, high-capacity 1M Nonvolatile SRAM designed to provide a reliable data storage solution that combines the access speed of static RAM with the data retention capabilities of nonvolatile memory. This innovative product is engineered to preserve the contents of its memory in the absence of power, making it an ideal choice for critical data storage applications across various industries.

The DS1265W-100 features a 1-Megabit (128k x 8) memory array, offering ample space for storing configuration parameters, status registers, data logs, and other vital information that must be preserved during power loss. It operates over a wide voltage range of 4.5V to 5.5V and is encased in a durable 32-pin EDIP (Encapsulated Dual In-line Package) with a built-in lithium energy cell.

One of the key advantages of the DS1265W-100 is its partitioned data protection, which allows for the selective write protection of memory blocks, ensuring that critical data segments are safeguarded from inadvertent changes. The device employs an automatic power-fail chip deselect and write protection feature, triggering a nonvolatile save cycle whenever the VCC supply falls below a preset voltage threshold.

Additionally, the DS1265W-100 boasts a fast access time of 100ns, enabling swift data retrieval and storage, which is essential for high-performance computing environments. Its infinite read and write endurance ensures that the memory can be accessed repeatedly without degradation, further enhancing the reliability of the system it is integrated into.

For ease of implementation, the DS1265W-100 is designed to be pin-compatible with JEDEC standard SRAMs, allowing for straightforward upgrades to existing systems without requiring significant redesign. The nonvolatile functionality is transparent to the user, with no additional support circuitry needed, simplifying the integration process.

In summary, the Maxim Integrated DS1265W-100 Nonvolatile SRAM is a cutting-edge memory solution that provides fast access times, high data reliability, and power-fail data protection. Its robust design and ease of use make it suitable for a wide array of applications, including industrial control systems, telecommunications, and portable computing devices where data integrity is paramount.

You May Also Be Interested in

Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess