EN
  • EN
  • DE

LY68L6400SLIT

Part No LY68L6400SLIT
Manufacturer Lyontek Inc.
Catalog SRAM
Description 2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957595-LY68L6400SLIT
Series *
Ultra Librarian 3D Model Ultra Librarian LY68L6400SLIT CAD Model

Description

The LY68L6400SLIT is a 64 Mbit Low Voltage CMOS SRAM organized as 4M x 16 bits. It is a high-performance memory solution designed for applications demanding low power consumption and high-speed operation. This SRAM is manufactured by Lyontek Inc.

Applications

  • Portable Devices: Suitable for use in mobile phones, tablets, and other battery-operated devices.
  • Embedded Systems: Used as cache memory or main memory in embedded systems requiring low power operation.
  • Industrial Control Systems: Employed in industrial automation equipment for data storage and retrieval.
  • Medical Devices: Utilized in portable medical equipment for storing patient data and configuration settings.
  • Networking Equipment: Found in network devices for buffering and control functions.

Features

  • Low Voltage Operation: Operates at low voltage (typically 1.8V or 3.3V) for reduced power consumption.
  • Fast Access Time: Offers fast access times, typically in the range of 10-20 ns.
  • Wide Data Bus: Features a 16-bit data bus, allowing for high-speed data transfer.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic devices.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying memory control.
  • Available in TSOP Package: Typically offered in Thin Small Outline Package (TSOP) for space-saving design.

Benefits

  • Extended Battery Life: Low voltage operation significantly extends the operating time of battery-powered devices.
  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Simplified System Design: Easy integration with existing logic circuits streamlines the design process.
  • Enhanced Reliability: Fully static operation ensures stable performance over a wide range of operating conditions.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it suitable for a wide range of applications.

Additional Details

The LY68L6400SLIT is a fully static CMOS RAM. It supports standard memory operations such as read, write, and chip enable. The device features a low standby current, further reducing power consumption when not actively being accessed. The TSOP package allows for high-density board mounting. The SRAM is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments. Advanced circuit design techniques are employed to minimize power consumption while maintaining high performance.

You May Also Be Interested in

Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,186 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess