EN
  • EN
  • DE

ADS4149IRGZT

Part No ADS4149IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-/12-Bit, 160/250MSPS, Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141687-ADS4149IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4149
Introduction Date March 01, 2010
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4149IRGZT CAD Model

Description

The Texas Instruments ADS4149IRGZT is a state-of-the-art, high-performance 14-bit analog-to-digital converter (ADC) designed for a wide range of applications, including wireless communications, radar systems, test and measurement equipment, and medical imaging devices. This ADC is part of the ADS4149 family, known for its exceptional performance and reliability.

Key Features

  • High-Speed Performance: The ADS4149IRGZT operates at a sampling rate of up to 250 MSPS (Mega Samples Per Second), which enables it to handle high-speed signals with precision.
  • Resolution: With a 14-bit resolution, this ADC provides a fine quantization level, resulting in detailed signal representation and improved signal-to-noise ratio.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS4149IRGZT maintains low power consumption, making it suitable for portable and battery-powered applications.
  • Digital Processing Features: It includes digital processing features such as a digital down-converter with programmable numerically controlled oscillator (NCO), decimation filters, and a JESD204B interface for high-speed data transfer.

Technical Specifications

  • Input Frequency: The ADC features an analog input bandwidth that supports frequencies up to several hundred MHz, providing flexibility for various signal types.
  • Interface: The device comes with a JESD204B serial interface for high-speed data communication, ensuring compatibility with modern digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Package: Housed in a compact 48-pin QFN (RGZ) package, the ADS4149IRGZT is designed for space-constrained applications.

Applications

The ADS4149IRGZT's versatility makes it an ideal choice for a variety of high-speed data acquisition systems. It is particularly well-suited for:

  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Professional video equipment
  • Test and measurement instruments
  • Medical imaging technologies

With its combination of high-speed performance, low power consumption, and advanced digital features, the Texas Instruments ADS4149IRGZT is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.8571 $101.8571
2+ $98.5714 $197.1428
3+ $95.2857 $285.8571
4+ $85.4286 $341.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess