EN
  • EN
  • DE

DS1225AB-100

Part No DS1225AB-100
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025690-DS1225AB-100
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1225AB-100 CAD Model

Description

Maxim Integrated DS1225AB-100 Nonvolatile SRAM

The DS1225AB-100 is a 64K Nonvolatile SRAM designed by Maxim Integrated to provide a reliable memory solution that combines the convenience of SRAM with the data retention capabilities of nonvolatile memory. This high-performance part is designed to endure the demands of a wide range of applications, ensuring that data is preserved even when the power is removed.

Key Features

  • Capacity: The DS1225AB-100 offers a substantial 64K x 8 memory capacity, allowing for ample storage space for critical data.
  • Speed: With an access time of 100 ns, this memory component is optimized for fast read and write operations, catering to applications that require speedy data transactions.
  • Nonvolatile Storage: Integrated with nonvolatile elements, the memory retains data when the power supply is interrupted, ensuring data persistence without the need for a battery backup.
  • Automatic Recall: Upon power-up, the internal circuitry automatically transfers data from nonvolatile storage into SRAM, allowing immediate access to the stored information.
  • Write Protection: A write-protect feature is included to prevent inadvertent writes, which can be critical in preventing data corruption during unstable power conditions.
  • Endurance: The DS1225AB-100 is rated for over 1,000,000 write cycles, with a data retention of over 10 years, signifying a robust and durable design suitable for long-term use.
  • Package: This device is available in a 28-pin 600-mil DIP package, making it compatible with standard sockets and easy to integrate into existing designs.

Applications

The DS1225AB-100 is versatile and can be employed in a variety of applications where data integrity and retention are paramount. It is particularly useful in systems that may experience unpredictable power failures, such as industrial control systems, utility meters, medical equipment, and point-of-sale terminals. Its robust design also makes it suitable for use in harsh environments where reliability is critical.

In summary, the Maxim Integrated DS1225AB-100 Nonvolatile SRAM is an excellent choice for designers looking for a dependable and high-performance memory solution that safeguards data against power loss without sacrificing the ease of use associated with traditional SRAM.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.3462

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess