EN
  • EN
  • DE

DS1210N+

Part No DS1210N+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER CHIP NV IND 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1210
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1012115-DS1210N+
Ultra Librarian 3D Model Ultra Librarian DS1210N+ CAD Model

Description

The DS1210N+ is a state-of-the-art nonvolatile controller chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This controller chip is engineered to ensure data integrity by automatically switching to backup battery power when the main power supply fails, thus preserving the contents of volatile memory.

Key Features

  • Nonvolatile Control: Provides an efficient interface between volatile memory and a backup battery to maintain data during power loss.
  • Automatic Battery Switching: Includes circuitry to automatically switch to the backup battery when main power is compromised.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1210N+ consumes minimal power, extending the life of the backup battery.
  • Write Protection: Ensures that during a power failure, active write cycles are completed to prevent data corruption.
  • Wide Operating Range: Operates reliably over a wide voltage range, making it suitable for various applications.

Applications

  • Real-Time Clocks
  • Microcontroller Systems
  • Portable Instruments
  • Industrial Control Systems
  • Embedded Systems

Technical Specifications

Parameter Value
Supply Voltage Range 4.75V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 16-Pin DIP (Narrow)

The DS1210N+ is available in a 16-pin DIP (Narrow) package, ensuring easy integration into existing designs. With its robust design and Maxim Integrated's commitment to quality, this nonvolatile controller chip is an ideal choice for maintaining the integrity of your critical data.

For further information, including detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess