EN
  • EN
  • DE

DS1100LZ-50+

Part No DS1100LZ-50+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 50NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 10ns
Tap Increment 10 ns
Available Total Delays 50ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029894-DS1100LZ-50+
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-50+ CAD Model

Description

Maxim Integrated's DS1100LZ-50+ Timing Delay Line

The DS1100LZ-50+ is a versatile and precise timing delay line product from Maxim Integrated, designed to provide a reliable solution for timing adjustment in digital circuits. This component is an essential tool for engineers looking to fine-tune the timing of their electronic systems, ensuring optimal performance and synchronization between various digital signals.

Key Features

  • Flexible Delay Ranges: The DS1100LZ-50+ offers five equally spaced taps, providing multiple delay increments that can be used to adjust the timing of signals with precision.
  • High-Speed Operation: With a capability to operate at speeds up to 100MHz, this delay line is suitable for high-speed applications, ensuring that it can keep up with the demands of modern digital electronics.
  • Low-Power Consumption: Designed with power efficiency in mind, the DS1100LZ-50+ consumes minimal power, making it ideal for use in portable devices and applications where power conservation is crucial.
  • Compact Package: The device comes in a small 8-pin SOIC package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Wide Operating Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The DS1100LZ-50+ is suitable for a wide array of applications, including but not limited to:

  • Signal Processing
  • Timing Adjustment in Digital Logic Circuits
  • Skew Compensation
  • Edge Detection
  • Network Synchronization

Product Specifications

The DS1100LZ-50+ provides a nominal delay of 50ns per tap, with a fine delay step resolution to accommodate precise adjustments. The device operates from a single +5V power supply, which is common in digital systems, allowing for easy integration without the need for additional voltage regulators or converters.

Maxim Integrated's commitment to quality and performance is evident in the DS1100LZ-50+, making it a reliable choice for designers who require accurate timing modifications in their digital circuit designs. Whether you are dealing with complex signal processing or simple timing adjustments, the DS1100LZ-50+ is an effective solution that offers both flexibility and precision.

You May Also Be Interested in

Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess