EN
  • EN
  • DE
  • IT

DS1100LZ-40+T

Part No DS1100LZ-40+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Active Tapped Delay Line 5 TAP 1-IN 8ns ABS 40ns MAX 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Number of Taps 5
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 975966-DS1100LZ-40+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-40+T CAD Model

Description

The DS1100LZ-40+T is a highly versatile and reliable Delay Line integrated circuit (IC) from Maxim Integrated. This component is designed to provide precise timing delays for digital signals, which is essential in various synchronization, signal processing, and timing applications. The DS1100LZ-40+T is part of the DS1100 series, known for its ease of use and integration into a wide range of electronic systems.

Key Features

  • Five-Tap Silicon Delay Line: This IC features a five-tap silicon delay line offering multiple delayed outputs, which can be used to adjust the timing of digital signals with precision.
  • Programmable Delay: The delays are programmable with a range of up to 40ns per tap, allowing for fine-tuning of signal timing to meet specific application requirements.
  • Low-Voltage Operation: The DS1100LZ-40+T operates at a supply voltage of 3.3V, making it suitable for low-voltage applications and helping to reduce overall power consumption.
  • High-Speed Capability: With the ability to handle high-speed signals, this delay line IC is suitable for fast digital systems that require precise timing adjustments.
  • Compact Surface-Mount Package: The device is available in a space-saving 8-pin SOIC package, which is ideal for applications where board space is at a premium.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The DS1100LZ-40+T delay line IC is used in a variety of applications, including:

  • Signal processing and waveform shaping
  • Network synchronization and timing
  • Glitch and pulse generation
  • Skew adjustment in digital circuits
  • Time-delay relays and timing elements in security systems

With its robust design and flexible features, the Maxim Integrated DS1100LZ-40+T is an excellent choice for engineers and designers looking to incorporate precise delay lines into their digital systems. Its programmability and high-speed capabilities make it a versatile component that meets the demands of modern electronic applications.

You May Also Be Interested in

Intersil Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
TDK Corporation
Lowest to $0.0828
Murata Electronics North America
Need more? Email Us
Rochester Electronics
Need more? Email Us
Qualcomm
Need more? Email Us
KOA Speer
Lowest to $0.0478
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess