EN
  • EN
  • DE

CD4020BMJ/883

Part No CD4020BMJ/883
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032135-CD4020BMJ/883
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4020BMJ/883 CAD Model

Description

The CD4020BMJ/883 is a 14-stage ripple-carry binary counter/divider manufactured by Rochester Electronics. This CMOS logic IC is designed for use in timing, frequency division, and counter applications. As a part of the CD4000 series, it offers low power consumption and high noise immunity.

Applications

  • Frequency dividers: Reducing the frequency of an input signal.
  • Timers: Generating time delays and intervals.
  • Counters: Counting events or pulses.
  • Control circuits: Used in various control systems.
  • Digital clocks: Providing timekeeping functions.

Features

  • 14-stage binary counter: Provides a wide range of division ratios.
  • Ripple-carry architecture: Simplifies cascading for higher division ratios.
  • CMOS logic: Offers low power consumption and high noise immunity.
  • Wide operating voltage range: Operates from 3V to 15V.
  • High output drive capability: Can drive multiple logic gates.
  • 883 military-grade version: Enhanced reliability and performance for military applications.

Benefits

  • Versatile functionality: Suitable for a wide range of timing and counting applications.
  • Low power consumption: Reduces power requirements and extends battery life.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Easy to use: Simple to interface with other logic circuits.
  • Military-grade reliability: Ensures reliable performance in demanding environments.

Additional Details

The CD4020BMJ/883 has 14 outputs, each representing a binary stage of the counter. The counter advances on the negative transition of the clock input. A reset input allows the counter to be cleared to zero. The 883 designation indicates that this part is manufactured and tested to military standards, offering enhanced reliability and performance over standard commercial parts. This makes it suitable for aerospace, defense, and other critical applications where reliability is paramount.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess