EN
  • EN
  • DE

CD40108BE

Part No CD40108BE
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051498-CD40108BE
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD40108BE CAD Model

Description

The CD40108BE is a Quad Exclusive-OR Gate Integrated Circuit belonging to the CD4000 series, manufactured by Intersil Corporation. It consists of four independent Exclusive-OR (XOR) gates in a single package.

Applications

  • Parity generation and checking: Used to implement parity generators and checkers in data transmission systems.
  • Digital comparators: Can be used as a basic building block for digital comparators.
  • Data encryption: XOR gates are fundamental components in some simple encryption algorithms.
  • Code converters: Used in various code conversion applications.
  • Arithmetic circuits: Employed in simple arithmetic operations such as addition and subtraction.

Features

  • Quad Exclusive-OR Gates: Contains four independent XOR gates.
  • Standardized Symmetrical Output Characteristics: Ensures uniform switching characteristics across all gates.
  • Wide Supply Voltage Range: Operates over a wide voltage range (typically 3V to 15V for CD4000B series devices).
  • High Noise Immunity: Offers good noise immunity, reducing the likelihood of false triggering.
  • Low Quiescent Current: Consumes minimal power when not actively switching.

Benefits

  • Versatile Logic Function: XOR gates are useful for a variety of digital logic applications.
  • Simplified Circuit Design: Integrating four XOR gates into one package simplifies board layout and reduces component count.
  • Reliable Performance: Offers reliable operation over a wide range of operating conditions.
  • Easy to Use: Straightforward to integrate into digital circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing XOR logic functions.

Additional Details

The CD40108BE is commonly available in a 14-pin DIP (Dual In-Line Package). Each XOR gate has two inputs and one output. The output of an XOR gate is high only when the inputs are at different logic levels; otherwise, the output is low. This IC is part of the CMOS (Complementary Metal-Oxide-Semiconductor) logic family, known for its low power consumption and high noise immunity. It is TTL compatible. The specific propagation delay depends on the supply voltage and load capacitance. It is commonly used in educational electronics projects and hobbyist circuits due to its simplicity and versatility. Further research needed to confirm temperature ranges, but generally follows CD4000 series parameters.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess