EN
  • EN
  • DE

DS1100LU-20+T

Part No DS1100LU-20+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 20NS 8UMAX / Active Tapped Delay Line 5 TAP 1-IN 4ns ABS 20ns MAX 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 4ns
Tap Increment 4ns
Available Total Delays 20ns
Number of Independent Delays 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772882-DS1100LU-20+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date July 24, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1100LU-20+T CAD Model

Description

The DS1100LU-20+T is a highly versatile and reliable 5-tap silicon delay line product from the renowned manufacturer, Maxim Integrated. This integrated circuit is specifically designed to provide precise timing delays for a wide range of applications, including signal processing, timing adjustment in digital circuits, and the synchronization of data transmission and reception.

Key Features

  • Multiple Delays: The IC offers five equally spaced delays, providing flexibility and precision in timing management.
  • High-Speed Operation: With a capability to operate at high frequencies, it is suitable for fast digital systems that require tight delay control.
  • Low Voltage Operation: The DS1100LU-20+T operates at a voltage range of 3.3V to 5V, making it compatible with various logic levels and power-efficient designs.
  • Temperature Stability: The delay is stable over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Surface-Mount Package: The device comes in a small 8-pin μSOP package, facilitating its integration into space-constrained designs.

Applications

The DS1100LU-20+T is ideal for a broad spectrum of applications. It is commonly used in:

  • Digital Signal Processing (DSP)
  • Network Synchronization
  • Skew Adjustment
  • Clock Distribution
  • Edge Detection

Technical Specifications

The DS1100LU-20+T has a fixed delay time of 20ns per tap, which can be utilized to create precise timing sequences. It is also characterized by a low-power CMOS construction, which contributes to its energy-efficient performance. The device is available in tape and reel packaging, denoted by the '+T' suffix, which is suitable for automated assembly processes.

For engineers and designers looking for a reliable delay line solution, the DS1100LU-20+T from Maxim Integrated offers a perfect blend of performance, precision, and compactness. Its robust design and ease of use make it an essential component in any timing-critical electronic system.

You May Also Be Interested in

Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4591 $51.8865
36+ $2.8383 $102.1788
55+ $2.7496 $151.2280
76+ $2.6609 $202.2284
98+ $2.5722 $252.0756
131+ $2.3061 $302.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess