EN
  • EN
  • DE

UCC21732QDWRQ1

Part No UCC21732QDWRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT / 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 28ns, 24ns (Max)
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, TUV, UL, VDE
Base Product Number UCC21732
Other Names 296-UCC21732QDWRQ1DKR,296-UCC21732QDWRQ1CT,296-UCC21732QDWRQ1TR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243477-UCC21732QDWRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21732QDWRQ1 CAD Model

Description

Introducing the UCC21732QDWRQ1 from Texas Instruments

The UCC21732QDWRQ1 is a robust gate driver integrated circuit designed by Texas Instruments, specifically engineered for automotive applications. This advanced driver IC is tailored to enhance the performance and reliability of systems utilizing insulated gate bipolar transistors (IGBTs) and silicon carbide (SiC) MOSFETs. The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Advanced Protection: The UCC21732QDWRQ1 is equipped with a suite of protection features including desaturation detection, under-voltage lockout (UVLO), and over-temperature shutdown. These ensure the safe operation of power devices under critical conditions, safeguarding against faults and extending system longevity.
  • High-Isolation: With reinforced isolation rated up to 5.7 kVRMS, this gate driver provides exceptional insulation between the low-voltage control inputs and the high-voltage outputs. This high level of isolation is vital for automotive power systems where electrical safety and integrity are paramount.
  • High-Current Drive: The UCC21732QDWRQ1 can deliver peak-source and peak-sink currents of up to 10 A, enabling fast switching of power devices to improve efficiency and reduce switching losses in power converters.
  • Wide Operating Range: This device operates over a wide temperature range from -40°C to +125°C, accommodating the thermal extremes commonly encountered in automotive environments.

Applications

The UCC21732QDWRQ1 is ideal for a range of automotive applications, including:

  • Electric and hybrid electric vehicle powertrain systems
  • On-board chargers and DC/DC converters
  • Power supplies for automotive ancillary systems

With its combination of high-performance driving capabilities, robust protection features, and exceptional isolation, the UCC21732QDWRQ1 gate driver from Texas Instruments is a prime choice for designers looking to enhance the efficiency, safety, and reliability of their automotive power systems. Its adherence to automotive industry standards, including AEC-Q100 qualification, ensures that this driver IC can withstand the rigors of automotive applications while providing the performance required for modern vehicle technologies.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7719 $54.1752
18+ $5.5564 $100.0152
28+ $5.3828 $150.7184
39+ $5.2092 $203.1588
50+ $5.0355 $251.7750
67+ $4.5146 $302.4782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess