EN
  • EN
  • DE

DS1100L20

Part No DS1100L20
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056005-DS1100L20
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1100L20 CAD Model

Description

The DS1100L20 is a sophisticated silicon delay line product from Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This delay line device features five equally spaced taps which deliver delays from the input to the outputs. The DS1100L20 is particularly suitable for applications requiring a controlled and adjustable delay for signal processing, clock synchronization, and timing management.

Key Features

  • Tap Delays: The DS1100L20 offers a series of tap delays, providing users with the flexibility to choose the appropriate delay for their specific application needs.
  • Low Voltage Operation: With an operating voltage range of 3.0V to 5.5V, this device is versatile and can be integrated into a variety of low-voltage systems.
  • High-Speed Signal Processing: The device supports high-speed operation, making it ideal for fast digital circuits where timing precision is crucial.
  • Temperature Stability: The delay line maintains consistent performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The DS1100L20 is widely used in a range of applications, such as:

  • Signal Desynchronization
  • Skew Adjustment
  • Clock Distribution Networks
  • Edge Detection
  • Telecommunications
  • Networking Equipment

Technical Specifications

The DS1100L20 is engineered with precision, offering the following technical specifications:

  • Operating Voltage: 3.0V to 5.5V
  • Delay Tolerance: ±5% or ±2ns, whichever is greater
  • Temperature Range: -40°C to +85°C
  • Package: Available in an 8-pin SO package

By integrating the DS1100L20 delay line from Maxim Integrated into your digital systems, you can achieve precise timing control and enhance the performance of your electronic designs. Its high level of integration, reliability, and ease of use make it a top choice for engineers and designers looking to optimize their applications.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess