EN
  • EN
  • DE
  • IT

DS1088LU-02A+T

Part No DS1088LU-02A+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILL 2.048MHZ 8USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 2.048MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 128861-DS1088LU-02A+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1088LU-02A+T CAD Model

Description

Maxim Integrated DS1088LU-02A+T Oscillator

The DS1088LU-02A+T from Maxim Integrated is a compact, low-power, fixed-frequency silicon oscillator designed to provide a stable clock signal for a wide range of electronic applications. This highly integrated device is an excellent alternative to traditional crystal or ceramic resonators, offering better reliability and ease of use.

Constructed with Maxim's proprietary silicon technology, the DS1088LU-02A+T oscillator features a fixed output frequency of 2.048 MHz, making it well-suited for applications that require a precise clock signal such as microcontrollers, communication devices, and digital signal processing. Its low-power consumption makes it ideal for battery-operated devices and portable electronics, where power efficiency is crucial.

The oscillator's compact 8-pin µSOP (Micro Small Outline Package) allows for a reduced footprint on printed circuit boards, providing more space for other components and enabling the design of smaller, more compact products. Additionally, the DS1088LU-02A+T is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Key features of the DS1088LU-02A+T include:

  • Fixed-frequency output of 2.048 MHz
  • Low-power consumption for energy efficiency
  • Compact 8-pin µSOP package for space-saving designs
  • Industrial temperature range operation for robust performance
  • No external components required, simplifying circuit design
  • Enhanced stability and reliability compared to crystal-based solutions

The DS1088LU-02A+T is a versatile component that simplifies product design and improves system reliability. Its plug-and-play nature eliminates the need for external tuning components, reducing BOM (Bill of Materials) complexity and potential points of failure. By choosing the DS1088LU-02A+T for your design, you are selecting a high-quality, consistent, and easy-to-implement solution for your timing requirements.

Whether you are designing consumer electronics, industrial control systems, or portable devices, the Maxim Integrated DS1088LU-02A+T oscillator provides a stable and reliable clock source that enhances the overall performance and longevity of your product.

You May Also Be Interested in

Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
Need more? Email Us
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess