EN
  • EN
  • DE

DS1050U-025+

Part No DS1050U-025+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 25KHZ 8USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Programmable Timer
Frequency 25kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Mounting Surface Mount
Win Source Part Number 127997-DS1050U-025+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1050U-025+ CAD Model

Description

Maxim Integrated DS1050U-025+ Programmable Pulse Width Modulator

The DS1050U-025+ is a versatile and efficient programmable pulse width modulator (PWM) from Maxim Integrated, designed to provide a high level of performance in a variety of applications. This integrated circuit is part of the DS1050 series and comes in a compact 8-pin microSOP package, making it suitable for space-constrained applications.

With an operating voltage range of 2.7V to 5.5V, the DS1050U-025+ offers flexibility for use in both 3.3V and 5V systems. Its 5-bit resolution allows for precise control over the duty cycle, ranging from 0% to 100% in increments of approximately 3.2%. This fine granularity in control makes the DS1050U-025+ ideal for a wide array of applications, including motor control, LED dimming, and power supply regulation.

One of the key features of the DS1050U-025+ is its user-programmable frequency range. Users can set the output frequency anywhere from 1kHz to 100kHz by connecting a resistor to the FREQ pin, providing a high level of customization for specific design requirements. This PWM device also includes an enable pin (EN), which allows the output to be turned off, effectively reducing power consumption when the PWM signal is not needed.

Programming the DS1050U-025+ is straightforward, thanks to its simple 2-wire serial interface. This interface is compatible with standard I²C protocols, enabling easy integration into existing designs without the need for complex programming or additional components. The device's nonvolatile (NV) memory ensures that the duty cycle and frequency settings are retained even after power is removed, simplifying the design of applications that require consistent performance across power cycles.

In summary, the Maxim Integrated DS1050U-025+ is a reliable and flexible solution for generating PWM signals in an array of electronic applications. Its ease of use, combined with its small form factor and programmability, make it an excellent choice for designers looking to add precise pulse width modulation capabilities to their projects.

For more information and detailed specifications, please refer to the Maxim Integrated DS1050U-025+ product page.

You May Also Be Interested in

Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6848 $52.1088
15+ $7.1260 $106.8900
22+ $6.9033 $151.8726
30+ $6.6806 $200.4180
39+ $6.4580 $251.8620
52+ $5.7899 $301.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess