EN
  • EN
  • DE

LBT-LM2903DR

Part No LBT-LM2903DR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 175671-LBT-LM2903DR
Ultra Librarian 3D Model Ultra Librarian LBT-LM2903DR CAD Model

Description

The LBT-LM2903DR from Texas Instruments is a high-quality, dual differential comparator that is designed to provide superior performance in a wide range of applications. This product is part of Texas Instruments' comprehensive line of integrated circuits, which are renowned worldwide for their innovative design, reliability, and efficiency. The LBT-LM2903DR operates from a single power supply over a wide range of voltages, making it versatile and adaptable to various use cases. It can also operate from split power supplies. The device features low input bias and offset currents, which ensures high precision in signal detection and processing. One of the key features of the LBT-LM2903DR is its fast response time. This is particularly beneficial in applications where speed is crucial, such as in alarm and sensor systems, embedded systems, and power management circuits. The device's high-speed performance is complemented by its low power consumption, making it an energy-efficient choice for your electronic needs. The LBT-LM2903DR is designed with an open collector output which allows wired OR connections, making it easy to connect multiple comparators. This feature is particularly useful in applications that require a single output signal despite multiple input signals. The device comes in a small outline integrated circuit (SOIC) package, which is compact and space-efficient. This makes it an excellent choice for applications where board space is at a premium. Despite its small size, the LBT-LM2903DR does not compromise on performance or reliability. Texas Instruments' LBT-LM2903DR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the device is safe for use and environmentally friendly. In conclusion, the LBT-LM2903DR from Texas Instruments is a high-performance, energy-efficient dual differential comparator that offers fast response times, low power consumption, and a compact design. Its versatility and reliability make it an excellent choice for a wide range of applications. With its innovative features and adherence to environmental standards, this product is a testament to Texas Instruments' commitment to quality and sustainability.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess