EN
  • EN
  • DE

DS1044R-12

Part No DS1044R-12
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 12NS 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Multiple, NonProgrammable
Delay to 1st Tap 12ns
Available Total Delays 12ns
Number of Independent Delays 4
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 203352-DS1044R-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1044R-12 CAD Model

Description

The DS1044R-12 is a highly versatile programmable silicon delay line product from Maxim Integrated, designed to provide a precise and stable delay for digital signals. This component is a part of the DS1044 series, which offers different fixed tap delays that are ideal for a wide range of applications, including signal synchronization, wave shaping, and timing adjustments in digital circuits.

Key Features

  • Programmable Delay: The DS1044R-12 offers a delay range that is programmable via a 3-wire serial interface, allowing users to fine-tune the delay time to meet specific requirements.
  • Multiple Delay Ranges: This device can be programmed for delays from 1ns to 500ns in 1ns increments, providing flexibility for various applications.
  • High Precision: With its precise delay increments and low jitter, the DS1044R-12 ensures high accuracy in timing applications.
  • Voltage Flexibility: It operates from a 5V ±10% supply voltage, catering to standard digital logic levels.
  • Temperature Stability: The delay line is designed to remain stable over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Packaging: Available in a small 8-pin SOIC package, this device is ideal for space-constrained applications.

Applications

The DS1044R-12 is suitable for use in a variety of applications, such as:

  • Signal Processing
  • Time-Domain Reflectometry (TDR)
  • Network Synchronization
  • Computer Peripheral Timing
  • Industrial Control Systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 5V ±10%
Operating Temperature Range -40°C to +85°C
Package Type 8-Pin SOIC
Delay Range 1ns to 500ns
Incremental Step 1ns

For more detailed information and application support, the datasheet and technical resources for the DS1044R-12 are available on the Maxim Integrated website.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess