Product Overview: NLV17SZ07DFT2G
The NLV17SZ07DFT2G is a high-performance, single-gate logic inverter manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to operate with a power supply range of 1.65V to 5.5V, making it highly versatile for various applications that demand low-voltage and low-power operation.
Key Features
- Logic Type: CMOS Inverter with Schmitt Trigger Input
- Operating Voltage Range: 1.65V to 5.5V
- Output Drive Capability: Capable of driving 10 LSTTL loads over the full voltage range
- High Noise Immunity: Ensures stable operation in noisy environments
- Temperature Range: -55°C to 125°C, suitable for industrial applications
- Package: Comes in a space-saving SC-88A (SOT-353) surface mount package
- Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in various international markets
Applications
The NLV17SZ07DFT2G is ideal for a myriad of applications that require logic-level translation or signal inversion with a Schmitt trigger input for enhanced noise immunity. Its applications include, but are not limited to:
- Wave and pulse shapers
- Signal processing
- Glitch-free switching circuits
- Threshold detectors
- Portable and battery-powered electronics
Performance Advantages
ON Semiconductor's NLV17SZ07DFT2G offers several performance advantages, including low power consumption and high-speed operation. Its Schmitt trigger input also provides a hysteresis loop that enhances noise immunity and ensures cleaner switching performance. The device is designed for use in circuits that require high-speed inversion with the added benefit of a trigger level that provides immunity to fast transients or noisy inputs.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The NLV17SZ07DFT2G is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Its robust design is suitable for demanding environments, ensuring long-term stability and functionality in your electronic projects.