EN
  • EN
  • DE

DSC6083CI1A-050K000

Part No DSC6083CI1A-050K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 50 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344182-DSC6083CI1A-050K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-050K000 CAD Model

Description

Product Overview

Introducing the DSC6083CI1A-050K000, a high-performance MEMS oscillator from the reputable Microchip Technology. This precision device is designed to meet the demanding requirements of modern electronic systems, providing a stable and reliable clock signal that is essential for maintaining system timing and synchronization.

Key Features

  • Frequency Range: The DSC6083CI1A-050K000 operates at a fixed frequency of 50 kHz, ideal for applications requiring low-frequency clock signals.
  • Supply Voltage: This oscillator is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications and battery-operated devices.
  • Stability: It offers excellent frequency stability, ensuring that the output remains consistent over a range of environmental conditions including temperature, voltage, and load variations.
  • Package: The device comes in a compact industry-standard 4-SMD, no lead package, allowing for easy integration into a wide variety of designs without taking up significant board space.
  • Output Type: The oscillator provides a CMOS output, known for its compatibility with most digital circuits and its ability to drive multiple loads.

Applications

The DSC6083CI1A-050K000 is versatile and can be used in a multitude of applications such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Industrial controls and automation
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6083CI1A-050K000 is no exception. It is manufactured to meet high standards, ensuring reliability and performance in the field. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Support and Resources

Microchip Technology provides extensive technical support and resources for the DSC6083CI1A-050K000, including datasheets, application notes, and design guides. Customers can access these resources to facilitate the integration of the oscillator into their designs and to address any technical queries that may arise.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess