EN
  • EN
  • DE

DS1035Z-8

Part No DS1035Z-8
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DELAY LINE 35TAP 8NS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Product Status Obsolete
Base Product Number DS1035
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111158-DS1035Z-8
Ultra Librarian 3D Model Ultra Librarian DS1035Z-8 CAD Model

Description

Maxim Integrated DS1035Z-8 Programmable Delay Line

The DS1035Z-8 is a versatile, programmable delay line designed by Maxim Integrated to meet the needs of signal timing adjustment in digital systems. This integrated circuit provides precise timing delays that can be easily programmed, making it an ideal solution for applications requiring synchronization and timing control.

Key Features:

  • Programmable Delays: The DS1035Z-8 offers five equally spaced delays that can be selected via a 3-wire serial interface, allowing for fine-tuning of timing signals to match specific system requirements.
  • Wide Delay Range: With delays ranging from 4ns to 1000ns per step, this delay line can cater to a broad spectrum of timing needs, ensuring compatibility with various high-speed digital systems.
  • High-Speed Operation: It is capable of operating at high frequencies, supporting systems that require fast signal processing and timing precision.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1035Z-8 consumes minimal power, making it suitable for portable and power-sensitive applications.
  • Cascade Capability: Multiple DS1035 devices can be cascaded for longer delay times without significant degradation of the signal integrity, providing scalability for complex timing solutions.
  • Compact Package: Available in an 8-pin SOIC package, the DS1035Z-8 is compact and can be easily integrated into space-constrained designs.

Applications:

The DS1035Z-8's programmable nature and precise delay control make it an excellent choice for a variety of applications, including:

  • Signal synchronization in digital communications
  • Waveform generation and timing adjustment in test equipment
  • Skew adjustment in clock distribution networks
  • Delay lines in digital signal processing
  • Timing elements in embedded systems

With its robust feature set and flexible programming options, the Maxim Integrated DS1035Z-8 programmable delay line is a powerful component for engineers looking to optimize the timing and synchronization of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess