EN
  • EN
  • DE

NRVBS130T3G

Part No NRVBS130T3G
Manufacturer ON Semiconductor
Catalog Schottky Diodes
Description 1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1124332-NRVBS130T3G
Categories Schottky Diodes
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRVBS130T3G CAD Model

Description

The ON Semiconductor NRVBS130T3G is a high-performance Schottky barrier rectifier optimized for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. This device is designed to provide superior switching performance and higher reliability compared to traditional rectifiers. It is a vital component for modern, energy-sensitive electronics.

Key Features

  • Voltage Rating: The NRVBS130T3G has a maximum repetitive reverse voltage (VRRM) of 30V, making it suitable for a range of low voltage applications.
  • Forward Current: This Schottky diode boasts a high average rectified forward current (IF(AV)) of 1A, ensuring efficient conduction in the forward direction.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop (VF), which enhances power efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Its fast switching capability reduces switching losses and improves the performance of high-frequency power circuits.
  • Thermal Characteristics: The NRVBS130T3G is designed with an excellent thermal performance in mind, featuring a maximum operating junction temperature (TJ) of 150°C.
  • Package: It comes in a compact SMB package, which is ideal for automated placement and space-constrained applications.
  • Environmental Compliance: The product is Pb-free, halogen-free, and RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint.

Applications

The NRVBS130T3G is versatile and can be used in various electronic circuits. Its primary applications include:

  • DC/DC converters
  • Power supply modules
  • Automotive systems
  • Portable devices
  • Reverse battery protection circuits
  • Switch-mode power supplies (SMPS)

Conclusion

With its robust design and efficient performance, the ON Semiconductor NRVBS130T3G Schottky diode is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems. Its low power loss, high current capability, and environmental compliance make it a responsible and future-proof choice for a wide array of electronic applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 750mV@3A 1A SOD-123
Lowest to $0.0127
ShenZhen SlkorMicro Semicon Co. Ltd
40V 900mV@3A 1A SOD-323
Lowest to $0.0323
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@5A 5A SMB(DO-214AA)
Lowest to $0.0448
ShenZhen SlkorMicro Semicon Co. Ltd
30V Independent Type [email protected] 500mA SOD-123
Lowest to $0.0204
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SOD-123FL
Lowest to $0.0261
ShenZhen SlkorMicro Semicon Co. Ltd
20V Independent Type 3A 550mV@3A SMA(DO-214AC)
Lowest to $0.3420
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 1A 490mV@1A SOD-123FL
Lowest to $0.0238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 750mV@3A 3A SMA(DO-214AC)
Lowest to $0.0227
ON Semiconductor
Schottky Diodes & Rectifiers 3a 40V Rectifier Schottky Barrier
Lowest to $0.1277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess